The ISL1535AIVEZ is a dual channel ADSL2+ line driver amplifier in a 28-lead HTSSOP package, designed for central office applications requiring high drive capability and low distortion. It delivers up to 21.4V differential output peak-to-peak into a 100Ω load while consuming 7.5mA per amplifier from ±12V supplies. The device achieves a typical output distortion of -75dBc at 1MHz into a 50Ω load and operates over the full -40°C to +85°C temperature range. It supports multiple power modes via control pins C0 and C1 and offers a 100MHz bandwidth at AV = 10. The part is Pb-free and RoHS compliant, with pin-to-pin compatibility to EL1527 and EL1537. Applications include ADSL2+ line driving, G.SHDSL, HDSL2, VDSL, and video distribution.
IC DRIVER ADSL2+ DUAL 28HTSSOP Product overview: ISL1535AIVEZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1535AIVEZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ISL1535AIVEZ |
| Product Name | Dual Interface Transceiver IC |
| Device Type | Transceiver |