Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL1533AIRZ ISL1533AIRZ

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921793-ISL1533AIRZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - 24-QFN (4x5) Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL1533 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921793-ISL1533AIRZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - 24-QFN (4x5) Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL1533 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL1533AIRZ - 921793-ISL1533AIRZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL1533AIRZ
921793-ISL1533AIRZ
Interface - Interface - Drivers, Receivers, Transceivers - ISL1533AIRZ 921793-ISL1533AIRZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921793-ISL1533AIRZ Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - 24-QFN (4x5) Package: Tube Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: ISL1533 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Renesas Electronics America
Win Source Part Number: 921793-ISL1533AIRZ
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - 24-QFN (4x5)
Package: Tube
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: ISL1533
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x5)
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet
Interface Transceiver IC - 710-ISL1533AIRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ISL1533AIRZ
Interface Transceiver IC 710-ISL1533AIRZ
IC DRIVER 2/0 24QFN Product overview: ISL1533AIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1533AIRZ can be used for catalog matching and distributor lookup.

IC DRIVER 2/0 24QFN Product overview: ISL1533AIRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL1533AIRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips - ISL1533AIRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips
ISL1533AIRZ
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips ISL1533AIRZ
Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips

Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 921793-ISL1533AIRZ 710-ISL1533AIRZ ISL1533AIRZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL1533AIRZ Interface Transceiver IC Integrated Circuits (ICs) - Interface ICs - Pre-ordered Chips
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260806-SI32261-C-GM2 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.45V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - 9519ADM/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP28
View Details
2 suppliers
Power Switch ICs - 1897706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details