Manufacturer: Renesas Electronics America
Win Source Part Number: 875539-ISL15102IRZ
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - - 24-QFN (4x5)
Package: 24-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: ISL15102
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC DRIVER 2/0 24QFN Product overview: ISL15102IRZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL15102IRZ can be used for catalog matching and distributor lookup.
IC DRIVER 2/0 24QFN
DIFFERENTIAL LINE DRIVER, SINGLE, QFN-24; Device Type:Differential Line Driver; IC Interface Type:-; Supply Voltage Min:8V; Supply Voltage Max:28V; Driver Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 875539-ISL15102IRZ | 710-ISL15102IRZ | ISL15102IRZ | 48AC6680 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - ISL15102IRZ | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Differential Line Driver, Single, Qfn-24; Device Type Renesas |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | 24-QFN (4x5) | Tube | ||
| Device Type | Transceiver | Receiver; Sensor Interface |