Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL15102IRZ-T13

Description
Win Source Part Number: 981615-ISL15102IRZ-T 13 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Voltage - Supply: 8V ~ 28V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL15102
Request a Quote Datasheet
Description
Win Source Part Number: 981615-ISL15102IRZ-T 13 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Voltage - Supply: 8V ~ 28V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL15102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 981615-ISL15102IRZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
981615-ISL15102IRZ-T13
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 981615-ISL15102IRZ-T13
Win Source Part Number: 981615-ISL15102IRZ-T 13 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Driver Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Voltage - Supply: 8V ~ 28V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (4x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL15102

Win Source Part Number: 981615-ISL15102IRZ-T13
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Driver
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Voltage - Supply: 8V ~ 28V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL15102

Buy Now Datasheet
Interface Transceiver IC - 710-ISL15102IRZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ISL15102IRZ-T13
Interface Transceiver IC 710-ISL15102IRZ-T13
IC DRIVER 2/0 24QFN Product overview: ISL15102IRZ-T13 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL15102IRZ-T13 can be used for catalog matching and distributor lookup.

IC DRIVER 2/0 24QFN Product overview: ISL15102IRZ-T13 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL15102IRZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - ISL15102IRZ-T13 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISL15102IRZ-T13
Drivers, Receivers, Transceivers ISL15102IRZ-T13
IC DRIVER 2/0 24QFN

IC DRIVER 2/0 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL15102IRZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL15102IRZ-T13
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL15102IRZ-T13
IC DRIVER 2/0 24QFN

IC DRIVER 2/0 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 981615-ISL15102IRZ-T13 710-ISL15102IRZ-T13 ISL15102IRZ-T13 ISL15102IRZ-T13
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Driver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3200-G-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1914687P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transceiver; Transmitter
Features RoHS
View Details