Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ-T13 ISL15102AIRZ-T13

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875538-ISL15102AIRZ- T13 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - - 24-QFN (4x5) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL15102 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 875538-ISL15102AIRZ- T13 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - - 24-QFN (4x5) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL15102 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ-T13 - 875538-ISL15102AIRZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ-T13
875538-ISL15102AIRZ-T13
Interface - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ-T13 875538-ISL15102AIRZ-T13
Manufacturer: Renesas Electronics America Win Source Part Number: 875538-ISL15102AIRZ- T13 Operating Temperature Range: -40°C ~ 85°C Features: 2/0 Driver - - 24-QFN (4x5) Package: 24-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ISL15102 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 875538-ISL15102AIRZ-T13
Operating Temperature Range: -40°C ~ 85°C
Features: 2/0 Driver - - 24-QFN (4x5)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL15102
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 710-ISL15102AIRZ-T13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ISL15102AIRZ-T13
Interface Transceiver IC 710-ISL15102AIRZ-T13
IC DRIVER 2/0 24QFN Product overview: ISL15102AIRZ-T13 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL15102AIRZ-T13 can be used for catalog matching and distributor lookup.

IC DRIVER 2/0 24QFN Product overview: ISL15102AIRZ-T13 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISL15102AIRZ-T13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISL15102AIRZ-T13
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISL15102AIRZ-T13
IC DRIVER 2/0 24QFN

IC DRIVER 2/0 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 875538-ISL15102AIRZ-T13 710-ISL15102AIRZ-T13 ISL15102AIRZ-T13
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ISL15102AIRZ-T13 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9944KCPZRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4053PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Power Switch ICs - 2500579 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details