Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 808784-ISL12029IBZ
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year, Supervisor, Watchdog Timer
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.8V ~ 5.5V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5.5V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V
Part Number Series: ISL12029
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR I2C 14SOIC Product overview: ISL12029IBZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL12029IBZ can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 14-SOIC (0.154", 3.90mm Width)
IC RTC CLK/CALENDAR I2C 14-SOIC
IC RTC CLK/CALENDAR I2C 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 808784-ISL12029IBZ | ISL12029IBZ-ND | 690-ISL12029IBZ | ISL12029IBZ | ISL12029IBZ | ISL12029IBZ |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - ISL12029IBZ | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |