The ISL12026 and the ISL12026A devices are micro power real time clocks with timing and crystal compensation, clock/calender, power-fail indicator, two periodic or polled alarms, intelligent battery backup switching, and integrated 512x8-bit EEPROM configured in 16 Bytes per page.brbr The oscillator uses an external, low-cost 32.768kHz crystal. The real time clock tracks time with separate registers for hours, minutes, and seconds. The device has calendar registers for date, month, year and day of the week. The calendar is accurate through 2099, with automatic leap year correction.brbr The ISL12026 and ISL12026A have different types of Power Control Settings. The ISL12026 uses the Legacy Mode Setting, which follows conditions set in X1226 products. The ISL12026A uses the Standard Mode Setting. Please refer to "Power Control Operation" on page 13 for more details. Also, please refer to "Isup2/supC Communications During Battery Backup" on page 22 for important details.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189451-ISL12026AIBZ
Packaging: Tube
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Current - Timekeeping (Maximum): 10μA ~ 20μA at 2.7V ~ 5.5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: ISL12026A
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Supply Voltage , Battery: 1.8V ~ 5.5V
"Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: ISL12026AIBZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-ISL12026AIBZ can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
REAL TIME CLOCK-RTC, D-D-M-Y, 512 X 8, SOIC-8; Date Format:DD:MM:YYYY; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Interface Type:I2C RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8-SOIC
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ISL12026AIBZ | 1189451-ISL12026AIBZ | ISL12026AIBZ-ND | 690-ISL12026AIBZ | ISL12026AIBZ | ISL12026AIBZ | 34P4602 | ISL12026AIBZ | ISL12026AIBZ |
| Product Name | Real Time Clock/Calendar with I2C Bus™ and EEPROM | Clock/Timing - Clock/Timing - Real Time Clocks - ISL12026AIBZ | Real Time Clocks | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clock-Rtc, D-D-M-Y, 512 X 8, Soic-8; Date Format Renesas | Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | RTC; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | SOIC; TSSOP | Surface Mount | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; Surface Mount | SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |