Renesas Electronics Corporation Interface - Interface - Specialized - IS82C59AX96 IS82C59AX96

Description
Manufacturer: Intersil Win Source Part Number: 069866-IS82C59AX96 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069866-IS82C59AX96 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IS82C59AX96 - 069866-IS82C59AX96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IS82C59AX96
069866-IS82C59AX96
Interface - Interface - Specialized - IS82C59AX96 069866-IS82C59AX96
Manufacturer: Intersil Win Source Part Number: 069866-IS82C59AX96 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Intersil
Win Source Part Number: 069866-IS82C59AX96
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Interface - Specialized - IS82C59AX96 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
IS82C59AX96
Interface - Specialized IS82C59AX96
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Specialized - IS82C59AX96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
IS82C59AX96
Specialized IS82C59AX96
Interface 28-PLCC (11.51x11.51)

Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - IS82C59AX96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
IS82C59AX96
Integrated Circuits (ICs) - Interface - Specialized IS82C59AX96
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 069866-IS82C59AX96 IS82C59AX96 IS82C59AX96 IS82C59AX96
Product Name Interface - Interface - Specialized - IS82C59AX96 Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Line Interface ICs - 1533582 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; CMOS, TTL
Features RoHS
View Details
Interface module - 704-8013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers