Renesas Electronics Corporation Interface - Interface - Specialized - IS82C59A-12X96 IS82C59A-12X96

Description
Manufacturer: Intersil Win Source Part Number: 069865-IS82C59A-12X9 6 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 069865-IS82C59A-12X9 6 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IS82C59A-12X96 - 069865-IS82C59A-12X96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IS82C59A-12X96
069865-IS82C59A-12X96
Interface - Interface - Specialized - IS82C59A-12X96 069865-IS82C59A-12X96
Manufacturer: Intersil Win Source Part Number: 069865-IS82C59A-12X9 6 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Intersil
Win Source Part Number: 069865-IS82C59A-12X96
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
IC CTRLR INTERRPT 12.5MHZ 28PLCC - 391-IS82C59A-12X96 - Utmel Electronic Limited
Hong Kong, China
IC CTRLR INTERRPT 12.5MHZ 28PLCC
391-IS82C59A-12X96
IC CTRLR INTERRPT 12.5MHZ 28PLCC 391-IS82C59A-12X96
IC CTRLR INTERRPT 12.5MHZ 28PLCC

IC CTRLR INTERRPT 12.5MHZ 28PLCC

Supplier's Site
Interface - Specialized - IS82C59A-12X96 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
IS82C59A-12X96
Interface - Specialized IS82C59A-12X96
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - IS82C59A-12X96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
IS82C59A-12X96
Integrated Circuits (ICs) - Interface - Specialized IS82C59A-12X96
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site
Specialized - IS82C59A-12X96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
IS82C59A-12X96
Specialized IS82C59A-12X96
Interface 28-PLCC (11.51x11.51)

Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 069865-IS82C59A-12X96 391-IS82C59A-12X96 IS82C59A-12X96 IS82C59A-12X96 IS82C59A-12X96
Product Name Interface - Interface - Specialized - IS82C59A-12X96 IC CTRLR INTERRPT 12.5MHZ 28PLCC Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V 5V; Other; 5V Other Other; 4.5V ~ 5.5V
Package Type PLCC; 28-PLCC (11.51x11.51) LCC 28-LCC (J-Lead) 28-LCC (J-Lead)
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface adapters - 857-986 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details