Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189397-IS82C55AZ
Packaging: Tube
Mounting Style: SMD
Output Type: Open Drain
Interface: Parallel
Current - Output Source/Sink: 2.5mA
Interrupt Output: No
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 44-LCC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Imaging, Video & Vision, Sensing & Instrumentation, RF Communications, Signal Processing
Family Part Number: 82C55A
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
The number of I/O: 24
Supply Voltage (V): 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189397-IS82C55AZ |
| Product Name | Electronic Surplus - IS82C55AZ |