Renesas Electronics Corporation Timers, 5.5V, Plcc-28; Frequency Renesas IS82C54-10Z

Description
TIMERS, 5.5V, PLCC-28; Frequency:12MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Filter Terminals:SMDRoHS Compliant: Yes
Datasheet
Description
TIMERS, 5.5V, PLCC-28; Frequency:12MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Filter Terminals:SMDRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timers, 5.5V, Plcc-28; Frequency Renesas - 57K4497 - Newark, An Avnet Company
Chicago, IL, United States
Timers, 5.5V, Plcc-28; Frequency Renesas
57K4497
Timers, 5.5V, Plcc-28; Frequency Renesas 57K4497
TIMERS, 5.5V, PLCC-28; Frequency:12MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Filter Terminals:SMDRoHS Compliant: Yes

TIMERS, 5.5V, PLCC-28; Frequency:12MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:LCC; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 57K4497
Product Name Timers, 5.5V, Plcc-28; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2082B 80MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2082B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 80 MHz
View Details
10MHz to 9 GHz Signal Generator (-55 dBm to +21 dBm) - SSG-9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details