Renesas Electronics Corporation Programmable Timers and Oscillators IS82C54-10

Description
Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - IS82C54-10-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
IS82C54-10-ND
Programmable Timers and Oscillators IS82C54-10-ND
Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)

Programmable Timer IC 10MHz 28-PLCC (11.51x11.51)

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54-10
1189393-IS82C54-10
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54-10 1189393-IS82C54-10
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189393-IS82C54-10 Packaging: Tube Type: Programmable Timer Mounting Style: SMD Frequency: 10MHz Supply Current: 10mA Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 82C54 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189393-IS82C54-10
Packaging: Tube
Type: Programmable Timer
Mounting Style: SMD
Frequency: 10MHz
Supply Current: 10mA
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 82C54
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
10MHZ Clock and Timing IC
689-IS82C54-10
10MHZ Clock and Timing IC 689-IS82C54-10
IC OSC PROG TIMER 10MHZ 28PLCC Product overview: IS82C54-10 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-IS82C54-10 can be used for catalog matching and distributor lookup.

IC OSC PROG TIMER 10MHZ 28PLCC Product overview: IS82C54-10 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-IS82C54-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number IS82C54-10-ND 1189393-IS82C54-10 689-IS82C54-10
Product Name Programmable Timers and Oscillators Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - IS82C54-10 10MHZ Clock and Timing IC
Package Type Surface Mount; 28-LCC (J-Lead) Surface Mount Tube
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1014-1174-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details
 - D8254-2 - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
2 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Bus Interface CML
Package Type Strip
Supply Voltage 2.5 volts
View Details