IC CONTROLLER UART 28-PLCC Product overview: IS82C52Z from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-IS82C52Z can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189391-IS82C52Z
Packaging: Tube
Mounting Style: SMD
Protocol: RS232
Number of Channels: 1, UART
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-LCC
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: 82C52
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC CONTROLLER UART 28-PLCC
UART, 1MBAUD, -40 TO 85DEG C ROHS COMPLIANT: YES
UART Interface IC W/ANNEAL PERIPH /BRG 5V 16MHZ
IC CONTROLLER UART 28-PLCC
UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 714-IS82C52Z | IS82C52Z-ND | 1189391-IS82C52Z | IS82C52Z | 66AH6200 | IS82C52Z | IS82C52Z | IS82C52Z |
| Product Name | Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - IS82C52Z | UARTs (Universal Asynchronous Receiver Transmitter) | Uart, 1Mbaud, -40 To 85Deg C Rohs Compliant Renesas | UART Interface IC | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Transceiver | Receiver; UART | UART | Receiver; Sensor Interface | Receiver; UART | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | 5V | Other; 4.5V ~ 5.5V | ||
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 to ? kbps | 1000 kbps |