Renesas Electronics Corporation CMOS Asynchronous Communications Element IS82C50A-5Z

Description
The 82C50A Asynchronous Communication Element (ACE) is a high performance programmable Universal Asynchronous Receiver/Transmitter (UART) and Baud Rate Generator (BRG) on a single chip. Using Intersil's advanced Scaled SAJI IV CMOS Process, the ACE will support data rates from DC to 625K baud (0-10MHz clock). The ACE's receiver circuitry converts start, data, stop, and parity bits into a parallel data word. The transmitter circuitry converts a parallel data word into serial form and appends the start, parity, and stop bits. The word length is programmable to 5, 6, 7, or 8 data bits. Stop bit selection provides a choice of 1,1.5, or 2 stop bits.brbr The Baud Rate Generator divides the clock by a divisor programmable from 1 to 2sup16/sup-1 to provide standard RS- 232C baud rates when using any one of three industry standard baud rate crystals (1.8432MHz, 2.4576MHz, or 3.072MHz). A programmable buffered clock output (BAUDOUT) provides either a buffered oscillator or 16X (16 times the data rate) baud rate clock for general purpose system use.brbr To meet the system requirements of a CPU interfacing to an asynchronous channel, the modem control signals span style="text-decorati on: overline"RTS/span, span style="text-decorati on: overline"CTS/span, span style="text-decorati on: overline"DSR/span, span style="text-decorati on: overline"DTR/span, span style="text-decorati on: overline"RI/span, span style="text-decorati on: overline"DCD/span are provided. Inputs and outputs have been designed with full TTL/CMOS compatibility in order to facilitate mixed TTL/NMOS/CMOS system design.
Request a Quote Datasheet
Description
The 82C50A Asynchronous Communication Element (ACE) is a high performance programmable Universal Asynchronous Receiver/Transmitter (UART) and Baud Rate Generator (BRG) on a single chip. Using Intersil's advanced Scaled SAJI IV CMOS Process, the ACE will support data rates from DC to 625K baud (0-10MHz clock). The ACE's receiver circuitry converts start, data, stop, and parity bits into a parallel data word. The transmitter circuitry converts a parallel data word into serial form and appends the start, parity, and stop bits. The word length is programmable to 5, 6, 7, or 8 data bits. Stop bit selection provides a choice of 1,1.5, or 2 stop bits.brbr The Baud Rate Generator divides the clock by a divisor programmable from 1 to 2sup16/sup-1 to provide standard RS- 232C baud rates when using any one of three industry standard baud rate crystals (1.8432MHz, 2.4576MHz, or 3.072MHz). A programmable buffered clock output (BAUDOUT) provides either a buffered oscillator or 16X (16 times the data rate) baud rate clock for general purpose system use.brbr To meet the system requirements of a CPU interfacing to an asynchronous channel, the modem control signals span style="text-decorati on: overline"RTS/span, span style="text-decorati on: overline"CTS/span, span style="text-decorati on: overline"DSR/span, span style="text-decorati on: overline"DTR/span, span style="text-decorati on: overline"RI/span, span style="text-decorati on: overline"DCD/span are provided. Inputs and outputs have been designed with full TTL/CMOS compatibility in order to facilitate mixed TTL/NMOS/CMOS system design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Asynchronous Communications Element - IS82C50A-5Z - Renesas Electronics Corporation
Milpitas, CA, USA
CMOS Asynchronous Communications Element
IS82C50A-5Z
CMOS Asynchronous Communications Element IS82C50A-5Z
The 82C50A Asynchronous Communication Element (ACE) is a high performance programmable Universal Asynchronous Receiver/Transmitter (UART) and Baud Rate Generator (BRG) on a single chip. Using Intersil's advanced Scaled SAJI IV CMOS Process, the ACE will support data rates from DC to 625K baud (0-10MHz clock). The ACE's receiver circuitry converts start, data, stop, and parity bits into a parallel data word. The transmitter circuitry converts a parallel data word into serial form and appends the start, parity, and stop bits. The word length is programmable to 5, 6, 7, or 8 data bits. Stop bit selection provides a choice of 1,1.5, or 2 stop bits.brbr The Baud Rate Generator divides the clock by a divisor programmable from 1 to 2sup16/sup-1 to provide standard RS- 232C baud rates when using any one of three industry standard baud rate crystals (1.8432MHz, 2.4576MHz, or 3.072MHz). A programmable buffered clock output (BAUDOUT) provides either a buffered oscillator or 16X (16 times the data rate) baud rate clock for general purpose system use.brbr To meet the system requirements of a CPU interfacing to an asynchronous channel, the modem control signals span style="text-decorati on: overline"RTS/span, span style="text-decorati on: overline"CTS/span, span style="text-decorati on: overline"DSR/span, span style="text-decorati on: overline"DTR/span, span style="text-decorati on: overline"RI/span, span style="text-decorati on: overline"DCD/span are provided. Inputs and outputs have been designed with full TTL/CMOS compatibility in order to facilitate mixed TTL/NMOS/CMOS system design.

The 82C50A Asynchronous Communication Element (ACE) is a high performance programmable Universal Asynchronous Receiver/Transmitter (UART) and Baud Rate Generator (BRG) on a single chip. Using Intersil's advanced Scaled SAJI IV CMOS Process, the ACE will support data rates from DC to 625K baud (0-10MHz clock). The ACE's receiver circuitry converts start, data, stop, and parity bits into a parallel data word. The transmitter circuitry converts a parallel data word into serial form and appends the start, parity, and stop bits. The word length is programmable to 5, 6, 7, or 8 data bits. Stop bit selection provides a choice of 1,1.5, or 2 stop bits.brbr The Baud Rate Generator divides the clock by a divisor programmable from 1 to 2sup16/sup-1 to provide standard RS- 232C baud rates when using any one of three industry standard baud rate crystals (1.8432MHz, 2.4576MHz, or 3.072MHz). A programmable buffered clock output (BAUDOUT) provides either a buffered oscillator or 16X (16 times the data rate) baud rate clock for general purpose system use.brbr To meet the system requirements of a CPU interfacing to an asynchronous channel, the modem control signals span style="text-decoration: overline"RTS/span, span style="text-decoration: overline"CTS/span, span style="text-decoration: overline"DSR/span, span style="text-decoration: overline"DTR/span, span style="text-decoration: overline"RI/span, span style="text-decoration: overline"DCD/span are provided. Inputs and outputs have been designed with full TTL/CMOS compatibility in order to facilitate mixed TTL/NMOS/CMOS system design.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - IS82C50A-5Z-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
IS82C50A-5Z-ND
UARTs (Universal Asynchronous Receiver Transmitter) IS82C50A-5Z-ND
UART IC 1, UART Channel RS232 44-PLCC (16.58x16.58)

UART IC 1, UART Channel RS232 44-PLCC (16.58x16.58)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - IS82C50A-5Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
IS82C50A-5Z
UARTs (Universal Asynchronous Receiver Transmitter) IS82C50A-5Z
UART IC 1, UART Channel RS232 44-PLCC (16.58x16.58)

UART IC 1, UART Channel RS232 44-PLCC (16.58x16.58)

Buy Now Datasheet
Sheung Wan, Hong Kong
UART Interface IC
IS82C50A-5Z
UART Interface IC IS82C50A-5Z
UART Interface IC W/ANNEAL PERIPH UART /BRG 5V 10MHZ

UART Interface IC W/ANNEAL PERIPH UART /BRG 5V 10MHZ

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - IS82C50A-5Z - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
IS82C50A-5Z
UARTs (Universal Asynchronous Receiver Transmitter) IS82C50A-5Z
IC PERIPH UART/BRG 10MHZ 44-PLCC

IC PERIPH UART/BRG 10MHZ 44-PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - IS82C50A-5Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
IS82C50A-5Z
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) IS82C50A-5Z
IC PERIPH UART/BRG 10MHZ 44-PLCC

IC PERIPH UART/BRG 10MHZ 44-PLCC

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number IS82C50A-5Z IS82C50A-5Z-ND IS82C50A-5Z IS82C50A-5Z IS82C50A-5Z IS82C50A-5Z
Product Name CMOS Asynchronous Communications Element UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC UARTs (Universal Asynchronous Receiver Transmitter) Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Package Type PLCC 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44 44-LCC (J-Lead)
Technology RS232 RS232; RS232
Device Type Receiver; UART Receiver; UART Receiver; Sensor Interface
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V 5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface Transceiver IC - 702-SI3210M-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Interface - CODECs - AD1981AJST - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details