Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189389-IS82C50A-5
Packaging: Tube
Mounting Style: SMD
Protocol: RS232
Number of Channels: 1, UART
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 44-LCC
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 82C50A
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
CMOS Asynchronous Communications Element | IC PERIPH UART/BRG 10MHZ 44-PLCC Product overview: IS82C50A-5 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10MHZ, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-IS82C50A-5 can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel RS232 44-PLCC (16.58x16.58)
IC PERIPH UART/BRG 10MHZ 44-PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1189389-IS82C50A-5 | 714-IS82C50A-5 | IS82C50A-5 | IS82C50A-5 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - IS82C50A-5 | 10MHZ Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | |
| Device Type | Transceiver | Receiver; UART |