Renesas Electronics Corporation Embedded - Embedded - Microprocessors - IS80C88-2 IS80C88-2

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1189388-IS80C88-2 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1189388-IS80C88-2 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IS80C88-2 - 1189388-IS80C88-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IS80C88-2
1189388-IS80C88-2
Embedded - Embedded - Microprocessors - IS80C88-2 1189388-IS80C88-2
Manufacturer: Intersil Corporation Win Source Part Number: 1189388-IS80C88-2 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Intersil Corporation
Win Source Part Number: 1189388-IS80C88-2
Manufacturer Homepage: www.intersil.com/cda/home
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 1189388-IS80C88-2
Product Name Embedded - Embedded - Microprocessors - IS80C88-2
Unlock Full Specs
to access all available technical data

Similar Products

AM1705 Sitara Processor - AM1705BPTPD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
4 suppliers
Embedded - Microprocessors - CDP6805E3D - Lingto Electronic Limited
Specs
Microprocessor Family CDP6805
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details