IC MPU 25MHZ 114CPGA Product overview: TS68020MR25 from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-TS68020MR25 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338671-TS68020MR25
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Core Processor: 68000
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 25MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: Tray
Standard Package: 21
Mounting Type: Through Hole
Package / Case: 114-BCPGA
Supplier Device Package: 114-CPGA (34.54x34.54)
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: TS68020
Product Status: Obsolete
RoHS Status: RoHS non-compliant
68000 Microprocessor IC - 1 Core, 32-Bit 25MHz 114-CPGA (34.54x34.54)
IC MPU 68000 25MHZ 114PGA
IC MPU 68000 25MHZ 114PGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-TS68020MR25 | 1338671-TS68020MR25 | TS68020MR25 | TS68020MR25 | TS68020MR25 |
| Product Name | 25MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 114-BCPGA | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |