Renesas Electronics Corporation Programmable Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas IP82C54Z

Description
PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas - 79K6938 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas
79K6938
Programmable Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas 79K6938
PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: Yes

PROGRAMMABLE TIMER, TRIPLE, 8MHZ, 5.5V DIP24; Frequency:8MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Digital IC Case:DIP; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 79K6938
Product Name Programmable Timer, Triple, 8Mhz, 5.5V Dip24; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Waveform Generator - SDG7052A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Device Type Generator
Generator Type Function; Pulse; Sweep
Form Factor Portable
View Details
20GHz RF Analog Signal Generator - CAMS9K20G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details