Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1185950-IP82C52
Packaging: Tube
Mounting Style: Through Hole
Protocol: RS232
Number of Channels: 1, UART
With Modem Control: Yes
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-DIP
Data Rate (Maximum): 1Mbps
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: 82C52
Manufacturer Pack Quantity: 78
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
UART IC 1, UART Channel RS232 28-PDIP
IC UART/BRG PERIPHERAL 28-DIP Product overview: IP82C52 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-IP82C52 can be used for catalog matching and distributor lookup.
UART IC 1, UART Channel RS232 28-PDIP
UART IC 1, UART Channel RS232 28-PDIP
IC UART/BRG PERIPHERAL 28-DIP
SERIAL I/O CONTROLLER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1185950-IP82C52 | IP82C52-ND | 714-IP82C52 | IP82C52 | IP82C52 | IP82C52 |
| Product Name | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - IP82C52 | UARTs (Universal Asynchronous Receiver Transmitter) | DIP Interface Transceiver IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Supply Voltage | Other; 4.5V ~ 5.5V | 5V; Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other |
| Data Rate | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | 1000 kbps | |
| Package Type | DIP | DIP; "28-DIP (0.600"", 15.24mm)" | Tube | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600", 15.24mm) |