Renesas Electronics Corporation Microprocessors IP80C88

Description
80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP
Request a Quote Datasheet
Description
80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - IP80C88-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
IP80C88-ND
Microprocessors IP80C88-ND
80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP

80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - IP80C88 - 1185946-IP80C88 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IP80C88
1185946-IP80C88
Embedded - Embedded - Microprocessors - IP80C88 1185946-IP80C88
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1185946-IP80C88 Packaging: Tube Core Processor: 80C88 Number of Cores/Bus Width: 1 Core, 16-Bit Speed: 5MHz Graphics Acceleration: No Voltage - I/O: 5.0V Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 80C88 Manufacturer Pack Quantity: 99 MSL Level: 1 (Unlimited)

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1185946-IP80C88
Packaging: Tube
Core Processor: 80C88
Number of Cores/Bus Width: 1 Core, 16-Bit
Speed: 5MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Categories: Integrated Circuits
Supplier Device Package: 40-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 80C88
Manufacturer Pack Quantity: 99
MSL Level: 1 (Unlimited)

Buy Now
Embedded - Microprocessors - IP80C88 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IP80C88
Embedded - Microprocessors IP80C88
IC MPU 80C88 5MHZ 40DIP

IC MPU 80C88 5MHZ 40DIP

Supplier's Site Datasheet
Microprocessors - IP80C88 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
IP80C88
Microprocessors IP80C88
80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP

80C88 Microprocessor IC - 1 Core, 16-Bit 5MHz 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - IP80C88 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
IP80C88
Integrated Circuits (ICs) - Embedded - Microprocessors IP80C88
MICROPROCESSOR, 16-BIT, 5MHZ, CM

MICROPROCESSOR, 16-BIT, 5MHZ, CM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number IP80C88-ND 1185946-IP80C88 IP80C88 IP80C88 IP80C88
Product Name Microprocessors Embedded - Embedded - Microprocessors - IP80C88 Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 16-Bit 16-Bit 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C88 80C88 80C88 80C88
Supply Voltage 5V 5.0V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000PQRUTS - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
AM3352 Sitara Processor - AM3352BZCED30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Microprocessors - ATSAMA5D23B-CU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
2 suppliers