Renesas Electronics Corporation Interface Transceiver IC IDTV105ADAG

Description
IC DRIVER 144TQFP Product overview: IDTV105ADAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-IDTV105ADAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER 144TQFP Product overview: IDTV105ADAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-IDTV105ADAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-IDTV105ADAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-IDTV105ADAG
Interface Transceiver IC 710-IDTV105ADAG
IC DRIVER 144TQFP Product overview: IDTV105ADAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-IDTV105ADAG can be used for catalog matching and distributor lookup.

IC DRIVER 144TQFP Product overview: IDTV105ADAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-IDTV105ADAG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - IDTV105ADAG - 921036-IDTV105ADAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - IDTV105ADAG
921036-IDTV105ADAG
Interface - Interface - Drivers, Receivers, Transceivers - IDTV105ADAG 921036-IDTV105ADAG
Manufacturer: Renesas Electronics America Win Source Part Number: 921036-IDTV105ADAG Operating Temperature Range: 0°C ~ 70°C Features: - Driver - LVDS 144-TQFP (20x20) Package: Tray Package: 144-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDTV105A Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921036-IDTV105ADAG
Operating Temperature Range: 0°C ~ 70°C
Features: - Driver - LVDS 144-TQFP (20x20)
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDTV105A
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-IDTV105ADAG 921036-IDTV105ADAG
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - IDTV105ADAG
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Buffers - 1660160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54152AW/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details