Renesas Electronics Corporation Dual Interface Transceiver IC IDTSTAC9767XXTAEC1XR

Description
IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9767XXTAEC1XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9767XXTAE C1XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9767XXTAEC1XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9767XXTAE C1XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Interface Transceiver IC - 716-IDTSTAC9767XXTAEC1XR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
716-IDTSTAC9767XXTAEC1XR
Dual Interface Transceiver IC 716-IDTSTAC9767XXTAEC1XR
IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9767XXTAEC1XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9767XXTAE C1XR can be used for catalog matching and distributor lookup.

IC CODEC AC'97 2CH 2.3 48-TQFP Product overview: IDTSTAC9767XXTAEC1XR from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-IDTSTAC9767XXTAEC1XR can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - IDTSTAC9767XXTAEC1XR - 897885-IDTSTAC9767XXTAEC1XR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - IDTSTAC9767XXTAEC1XR
897885-IDTSTAC9767XXTAEC1XR
Interface - Interface - CODECs - IDTSTAC9767XXTAEC1XR 897885-IDTSTAC9767XXTAEC1XR
Manufacturer: Renesas Electronics America Win Source Part Number: 897885-IDTSTAC9767XX TAEC1XR Operating Temperature Range: 0°C ~ 70°C Features: Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7) Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDTSTAC9767 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 897885-IDTSTAC9767XXTAEC1XR
Operating Temperature Range: 0°C ~ 70°C
Features: Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDTSTAC9767
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - CODECs - IDTSTAC9767XXTAEC1XR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
IDTSTAC9767XXTAEC1XR
Interface - CODECs IDTSTAC9767XXTAEC1XR
IC CODEC AC'97 2CH 2.3 48-TQFP

IC CODEC AC'97 2CH 2.3 48-TQFP

Supplier's Site Datasheet
CODECS - IDTSTAC9767XXTAEC1XR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)

Audio, AC '97 Interface 20 b Serial 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 716-IDTSTAC9767XXTAEC1XR 897885-IDTSTAC9767XXTAEC1XR IDTSTAC9767XXTAEC1XR IDTSTAC9767XXTAEC1XR
Product Name Dual Interface Transceiver IC Interface - Interface - CODECs - IDTSTAC9767XXTAEC1XR Interface - CODECs CODECS
Device Type Transceiver Sensor Interface Sensor Interface; Codec Codec
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 48-LQFP QFP; TQFP; 48-TQFP (7x7) QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802Q2A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details
Interface module - 289-507 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260781-SI32192-A-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers