Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - CODECs IDTSTAC9227X3TAEB4XR

Description
Win Source Part Number: 1096695-IDTSTAC9227X 3TAEB4XR Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio, HD Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply, Analog: 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.28V ~ 4.73V; 4.75V ~ 5.25V Voltage - Supply, Digital: 3.14V ~ 3.47V Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: STAC9227X3TAEB4XR Base Product Number: IDTSTAC9227 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1096695-IDTSTAC9227X 3TAEB4XR Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio, HD Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply, Analog: 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.28V ~ 4.73V; 4.75V ~ 5.25V Voltage - Supply, Digital: 3.14V ~ 3.47V Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: STAC9227X3TAEB4XR Base Product Number: IDTSTAC9227 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1096695-IDTSTAC9227X3TAEB4XR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1096695-IDTSTAC9227X3TAEB4XR
Integrated Circuits (ICs) - Interface - CODECs 1096695-IDTSTAC9227X3TAEB4XR
Win Source Part Number: 1096695-IDTSTAC9227X 3TAEB4XR Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio, HD Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Supply, Analog: 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.28V ~ 4.73V; 4.75V ~ 5.25V Voltage - Supply, Digital: 3.14V ~ 3.47V Resolution (Bits): 24 b Number of ADCs / DACs: 3 / 4 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 105 Dynamic Range, ADCs / DACs (db) Typ: 90 / 95 Package / Case: 48-LQFP Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: STAC9227X3TAEB4XR Base Product Number: IDTSTAC9227 Product Status: Obsolete

Win Source Part Number: 1096695-IDTSTAC9227X3TAEB4XR
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio, HD
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Supply, Analog: 3.14V ~ 3.47V; 3.8V ~ 4.2V; 4.28V ~ 4.73V; 4.75V ~ 5.25V
Voltage - Supply, Digital: 3.14V ~ 3.47V
Resolution (Bits): 24 b
Number of ADCs / DACs: 3 / 4
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 105
Dynamic Range, ADCs / DACs (db) Typ: 90 / 95
Package / Case: 48-LQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: STAC9227X3TAEB4XR
Base Product Number: IDTSTAC9227
Product Status: Obsolete

Buy Now Datasheet
Interface - CODECs - IDTSTAC9227X3TAEB4XR - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
IDTSTAC9227X3TAEB4XR
Interface - CODECs IDTSTAC9227X3TAEB4XR
IC AUDIO CODEC 8CH HD 3.3V 48QFP

IC AUDIO CODEC 8CH HD 3.3V 48QFP

Supplier's Site Datasheet
CODECS - IDTSTAC9227X3TAEB4XR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio, HD Interface 24 b 48-TQFP (7x7)

Audio, HD Interface 24 b 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1096695-IDTSTAC9227X3TAEB4XR IDTSTAC9227X3TAEB4XR IDTSTAC9227X3TAEB4XR
Product Name Integrated Circuits (ICs) - Interface - CODECs Interface - CODECs CODECS
Device Type Sensor Interface; Codec Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899634P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver, Converter, Line Driver, Receiver
Features RoHS
View Details
DS90LV032AQML 3V LVDS Quad CMOS Differential Line Receiver - 5962-9865201QFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
# of Tx 4 #
View Details
3 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G126GW-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI2435-D2-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers