Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018201-IDTQS5LV919-
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Number of Pins: 28
Categories: OEM Parts(F-I)
Case / Package: QSOP
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018201-IDTQS5LV919-133Q |
| Product Name | OEM Parts - OEM Parts (F - I) - IDTQS5LV919-133Q |