Renesas Electronics Corporation Interface - Interface - Specialized - IDT89HT0816PYBBCG8 IDT89HT0816PYBBCG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064700-IDT89HT0816P YBBCG8 Interface: I2C Number of Pins: 196 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064700-IDT89HT0816P YBBCG8 Interface: I2C Number of Pins: 196 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IDT89HT0816PYBBCG8 - 1064700-IDT89HT0816PYBBCG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IDT89HT0816PYBBCG8
1064700-IDT89HT0816PYBBCG8
Interface - Interface - Specialized - IDT89HT0816PYBBCG8 1064700-IDT89HT0816PYBBCG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064700-IDT89HT0816P YBBCG8 Interface: I2C Number of Pins: 196 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064700-IDT89HT0816PYBBCG8
Interface: I2C
Number of Pins: 196
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
Interface Transceiver IC - 754-IDT89HT0816PYBBCG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-IDT89HT0816PYBBCG8
Interface Transceiver IC 754-IDT89HT0816PYBBCG8
IC Pcie Retimer 16CH 196CABGA Product overview: IDT89HT0816PYBBCG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IDT89HT0816PYBBC G8 can be used for catalog matching and distributor lookup.

IC Pcie Retimer 16CH 196CABGA Product overview: IDT89HT0816PYBBCG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IDT89HT0816PYBBCG8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1064700-IDT89HT0816PYBBCG8 754-IDT89HT0816PYBBCG8
Product Name Interface - Interface - Specialized - IDT89HT0816PYBBCG8 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2500584 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
View Details