Renesas Electronics Corporation Interface - Interface - Specialized - IDT89HT0816PYBBCG IDT89HT0816PYBBCG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024604-IDT89HT0816P YBBCG Interface: I2C Number of Pins: 196 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024604-IDT89HT0816P YBBCG Interface: I2C Number of Pins: 196 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IDT89HT0816PYBBCG - 1024604-IDT89HT0816PYBBCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IDT89HT0816PYBBCG
1024604-IDT89HT0816PYBBCG
Interface - Interface - Specialized - IDT89HT0816PYBBCG 1024604-IDT89HT0816PYBBCG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024604-IDT89HT0816P YBBCG Interface: I2C Number of Pins: 196 Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024604-IDT89HT0816PYBBCG
Interface: I2C
Number of Pins: 196
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
Singapore, Singapore
Interface Transceiver IC
754-IDT89HT0816PYBBCG
Interface Transceiver IC 754-IDT89HT0816PYBBCG
IC Pcie Retimer 16CH 196CABGA Product overview: IDT89HT0816PYBBCG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IDT89HT0816PYBBC G can be used for catalog matching and distributor lookup.

IC Pcie Retimer 16CH 196CABGA Product overview: IDT89HT0816PYBBCG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IDT89HT0816PYBBCG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1024604-IDT89HT0816PYBBCG 754-IDT89HT0816PYBBCG
Product Name Interface - Interface - Specialized - IDT89HT0816PYBBCG Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.75V ~ 5.25V
View Details
2 suppliers
Line Interface ICs - 1906938P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - CODECs - AD1849JP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details