Renesas Electronics Corporation Interface - Interface - Specialized - IDT82V2048LDAG IDT82V2048LDAG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064685-IDT82V2048LD AG Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064685-IDT82V2048LD AG Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IDT82V2048LDAG - 1064685-IDT82V2048LDAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IDT82V2048LDAG
1064685-IDT82V2048LDAG
Interface - Interface - Specialized - IDT82V2048LDAG 1064685-IDT82V2048LDAG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064685-IDT82V2048LD AG Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064685-IDT82V2048LDAG
Mounting: SMD (SMT)
Categories: Interface - Specialized
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
Interface Transceiver IC - 754-IDT82V2048LDAG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-IDT82V2048LDAG
Interface Transceiver IC 754-IDT82V2048LDAG
IC Liu T1/E1 8CH Short 144-TQFP Product overview: IDT82V2048LDAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IDT82V2048LDAG can be used for catalog matching and distributor lookup.

IC Liu T1/E1 8CH Short 144-TQFP Product overview: IDT82V2048LDAG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IDT82V2048LDAG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1064685-IDT82V2048LDAG 754-IDT82V2048LDAG
Product Name Interface - Interface - Specialized - IDT82V2048LDAG Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1901234 - RS Components, Ltd.
Specs
Technology RS422
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
View Details
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20-bit buffer/line driver, non-inverting; 3-state - 74ALVCH16827DGG,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details