Renesas Electronics Corporation Interface - Interface - Specialized - IDT82P2282PFG IDT82P2282PFG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016754-IDT82P2282PF G Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016754-IDT82P2282PF G Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - IDT82P2282PFG - 1016754-IDT82P2282PFG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - IDT82P2282PFG
1016754-IDT82P2282PFG
Interface - Interface - Specialized - IDT82P2282PFG 1016754-IDT82P2282PFG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016754-IDT82P2282PF G Mounting: SMD (SMT) Categories: Interface - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016754-IDT82P2282PFG
Mounting: SMD (SMT)
Categories: Interface - Specialized
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant

Buy Now
Singapore, Singapore
1.8V 3.3V Interface Transceiver IC
754-IDT82P2282PFG
1.8V 3.3V Interface Transceiver IC 754-IDT82P2282PFG
Framer E1/J1/T1 1.8V/3.3V 100-Pin TQFP Product overview: IDT82P2282PFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IDT82P2282PFG can be used for catalog matching and distributor lookup.

Framer E1/J1/T1 1.8V/3.3V 100-Pin TQFP Product overview: IDT82P2282PFG from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, 3.3V, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-IDT82P2282PFG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1016754-IDT82P2282PFG 754-IDT82P2282PFG
Product Name Interface - Interface - Specialized - IDT82P2282PFG 1.8V 3.3V Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Modems - ICs and Modules - SI2404-D-FT - 933426-SI2404-D-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details