Renesas Electronics Corporation 133MHZ Embedded Microprocessor MPU IDT79RV4700-133GH

Description
IC MPU MIPS-I 133MHZ 179PGA Product overview: IDT79RV4700-133GH from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RV4700-133G H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MIPS-I 133MHZ 179PGA Product overview: IDT79RV4700-133GH from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RV4700-133G H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHZ Embedded Microprocessor MPU - 694-IDT79RV4700-133GH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Embedded Microprocessor MPU
694-IDT79RV4700-133GH
133MHZ Embedded Microprocessor MPU 694-IDT79RV4700-133GH
IC MPU MIPS-I 133MHZ 179PGA Product overview: IDT79RV4700-133GH from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RV4700-133G H can be used for catalog matching and distributor lookup.

IC MPU MIPS-I 133MHZ 179PGA Product overview: IDT79RV4700-133GH from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RV4700-133GH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - IDT79RV4700-133GH - 921009-IDT79RV4700-133GH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RV4700-133GH
921009-IDT79RV4700-133GH
Embedded - Embedded - Microprocessors - IDT79RV4700-133GH 921009-IDT79RV4700-133GH
Manufacturer: Renesas Electronics America Win Source Part Number: 921009-IDT79RV4700-1 33GH Operating Temperature Range: 0°C ~ 85°C (TC) Features: MIPS-I Microprocessor IC series 1 Core, 64-Bit 133MHz 179-PGA Core Processor: MIPS-I Speed: 133MHz Package: Tube Package: 179-PGA Part Status: Obsolete Family Name: IDT79RV4700 Categories: Integrated Circuits (ICs) Case / Package: 179-PGA ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921009-IDT79RV4700-133GH
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: MIPS-I Microprocessor IC series 1 Core, 64-Bit 133MHz 179-PGA
Core Processor: MIPS-I
Speed: 133MHz
Package: Tube
Package: 179-PGA
Part Status: Obsolete
Family Name: IDT79RV4700
Categories: Integrated Circuits (ICs)
Case / Package: 179-PGA
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Embedded - Microprocessors - IDT79RV4700-133GH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IDT79RV4700-133GH
Embedded - Microprocessors IDT79RV4700-133GH
IC MPU MIPS-I 133MHZ 179PGA

IC MPU MIPS-I 133MHZ 179PGA

Supplier's Site
Microprocessors - IDT79RV4700-133GH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
IDT79RV4700-133GH
Microprocessors IDT79RV4700-133GH
MIPS-I Microprocessor IC - 1 Core, 64-Bit 133MHz 179-PGA

MIPS-I Microprocessor IC - 1 Core, 64-Bit 133MHz 179-PGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79RV4700-133GH 921009-IDT79RV4700-133GH IDT79RV4700-133GH IDT79RV4700-133GH
Product Name 133MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79RV4700-133GH Embedded - Microprocessors Microprocessors
Microprocessor Family IDT79RV4700 MIPS; MIPS-I MIPS-I
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
 - 2903ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details