Renesas Electronics Corporation 180MHZ Embedded Microprocessor MPU IDT79RC64V474-180DZ

Description
IC MPU 180MHZ 128QFP Product overview: IDT79RC64V474-180DZ from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC64V474-18 0DZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU 180MHZ 128QFP Product overview: IDT79RC64V474-180DZ from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC64V474-18 0DZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180MHZ Embedded Microprocessor MPU - 694-IDT79RC64V474-180DZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHZ Embedded Microprocessor MPU
694-IDT79RC64V474-180DZ
180MHZ Embedded Microprocessor MPU 694-IDT79RC64V474-180DZ
IC MPU 180MHZ 128QFP Product overview: IDT79RC64V474-180DZ from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC64V474-18 0DZ can be used for catalog matching and distributor lookup.

IC MPU 180MHZ 128QFP Product overview: IDT79RC64V474-180DZ from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 180MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC64V474-180DZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - IDT79RC64V474-180DZ - 921008-IDT79RC64V474-180DZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC64V474-180DZ
921008-IDT79RC64V474-180DZ
Embedded - Embedded - Microprocessors - IDT79RC64V474-180DZ 921008-IDT79RC64V474-180DZ
Manufacturer: Renesas Electronics America Win Source Part Number: 921008-IDT79RC64V474 -180DZ Operating Temperature Range: 0°C ~ 85°C (TC) Features: MIPS-I Microprocessor IC series 1 Core, 64-Bit 180MHz 128-PQFP (28x28) Core Processor: MIPS-I Speed: 180MHz Package: Tray Package: 128-BQFP Exposed Pad Part Status: Obsolete Family Name: IDT79RC64V474 Categories: Integrated Circuits (ICs) Case / Package: 128-PQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921008-IDT79RC64V474-180DZ
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: MIPS-I Microprocessor IC series 1 Core, 64-Bit 180MHz 128-PQFP (28x28)
Core Processor: MIPS-I
Speed: 180MHz
Package: Tray
Package: 128-BQFP Exposed Pad
Part Status: Obsolete
Family Name: IDT79RC64V474
Categories: Integrated Circuits (ICs)
Case / Package: 128-PQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - IDT79RC64V474-180DZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IDT79RC64V474-180DZ
Embedded - Microprocessors IDT79RC64V474-180DZ
IC MPU MIPS-I 180MHZ 128QFP

IC MPU MIPS-I 180MHZ 128QFP

Supplier's Site Datasheet
Microprocessors - IDT79RC64V474-180DZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
IDT79RC64V474-180DZ
Microprocessors IDT79RC64V474-180DZ
MIPS-I Microprocessor IC - 1 Core, 64-Bit 180MHz 128-PQFP (28x28)

MIPS-I Microprocessor IC - 1 Core, 64-Bit 180MHz 128-PQFP (28x28)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
IDT79RC64V474-180DZ
Integrated Circuits (ICs) - Embedded - Microprocessors IDT79RC64V474-180DZ
IC MPU 180MHZ 128QFP

IC MPU 180MHZ 128QFP

Supplier's Site
Microprocessors IDT79RC64V474-180DZ
IC MPU MIPS-I 180MHZ 128QFP

IC MPU MIPS-I 180MHZ 128QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79RC64V474-180DZ 921008-IDT79RC64V474-180DZ IDT79RC64V474-180DZ IDT79RC64V474-180DZ IDT79RC64V474-180DZ IDT79RC64V474-180DZ
Product Name 180MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79RC64V474-180DZ Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray QFP; Other; 128-PQFP (28x28) QFP; Other; 128-BQFP Exposed Pad QFP QFP; Other; 128-BQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9132NXN7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Microprocessors - AM5748ABZYA - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-LFBGA, FCBGA
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
Microprocessors - ATSAMA5D21B-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
5 suppliers