Renesas Electronics Corporation 32-bit 32 Bit 133MHZ Embedded Microprocessor MPU IDT79RC32T355-133DHGI

Description
IC Mpu 32 Bit Core 133MHZ 208-QFP Product overview: IDT79RC32T355-133DHG I from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T355-13 3DHGI can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Mpu 32 Bit Core 133MHZ 208-QFP Product overview: IDT79RC32T355-133DHG I from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T355-13 3DHGI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 32 Bit 133MHZ Embedded Microprocessor MPU - 694-IDT79RC32T355-133DHGI - ERSAELECTRONICS PTE. LTD.
Singapore
32-bit 32 Bit 133MHZ Embedded Microprocessor MPU
694-IDT79RC32T355-133DHGI
32-bit 32 Bit 133MHZ Embedded Microprocessor MPU 694-IDT79RC32T355-133DHGI
IC Mpu 32 Bit Core 133MHZ 208-QFP Product overview: IDT79RC32T355-133DHG I from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T355-13 3DHGI can be used for catalog matching and distributor lookup.

IC Mpu 32 Bit Core 133MHZ 208-QFP Product overview: IDT79RC32T355-133DHGI from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32T355-133DHGI can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - IDT79RC32T355-133DHGI - 1186895-IDT79RC32T355-133DHGI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC32T355-133DHGI
1186895-IDT79RC32T355-133DHGI
Embedded - Embedded - Microprocessors - IDT79RC32T355-133DHGI 1186895-IDT79RC32T355-133DHGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186895-IDT79RC32T35 5-133DHGI Categories: Embedded - Microprocessors Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186895-IDT79RC32T355-133DHGI
Categories: Embedded - Microprocessors
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79RC32T355-133DHGI 1186895-IDT79RC32T355-133DHGI
Product Name 32-bit 32 Bit 133MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79RC32T355-133DHGI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603E2BB200F - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
AM1806 Sitara Processor - AM1806EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 255
Clock Speed 350 MHz
View Details