Renesas Electronics Corporation 32-bit 32 Bit 266MHZ BGA Embedded Microprocessor MPU IDT79RC32K438266BB

Description
IC Mpu 32 Bit Core 266MHZ 416-BGA Product overview: IDT79RC32K438266BB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 266MHZ, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 266MHZ, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32K438266 BB can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Mpu 32 Bit Core 266MHZ 416-BGA Product overview: IDT79RC32K438266BB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 266MHZ, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 266MHZ, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32K438266 BB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 32 Bit 266MHZ BGA Embedded Microprocessor MPU - 694-IDT79RC32K438266BB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32 Bit 266MHZ BGA Embedded Microprocessor MPU
694-IDT79RC32K438266BB
32-bit 32 Bit 266MHZ BGA Embedded Microprocessor MPU 694-IDT79RC32K438266BB
IC Mpu 32 Bit Core 266MHZ 416-BGA Product overview: IDT79RC32K438266BB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 266MHZ, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 266MHZ, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32K438266 BB can be used for catalog matching and distributor lookup.

IC Mpu 32 Bit Core 266MHZ 416-BGA Product overview: IDT79RC32K438266BB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 266MHZ, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 266MHZ, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32K438266BB can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - IDT79RC32K438266BB - 1195249-IDT79RC32K438266BB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC32K438266BB
1195249-IDT79RC32K438266BB
Embedded - Embedded - Microprocessors - IDT79RC32K438266BB 1195249-IDT79RC32K438266BB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1195249-IDT79RC32K43 8266BB Voltage: 1.3 V Frequency: 266 MHz Categories: Embedded - Microprocessors Case / Package: BGA Alternative Parts (Cross-Reference): IDT79RC32K438-266BB; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195249-IDT79RC32K438266BB
Voltage: 1.3 V
Frequency: 266 MHz
Categories: Embedded - Microprocessors
Case / Package: BGA
Alternative Parts (Cross-Reference): IDT79RC32K438-266BB;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79RC32K438266BB 1195249-IDT79RC32K438266BB
Product Name 32-bit 32 Bit 266MHZ BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79RC32K438266BB
Package Type Other; BGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD500AAXE0TC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9M11-CU - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM926EJ-S
Package Type BGA; Other; 324-TFBGA
View Details
3 suppliers