Renesas Electronics Corporation 32-bit 32 Bit 300MHZ BGA Embedded Microprocessor MPU IDT79RC32K438-300BBG

Description
IC Mpu 32 Bit Core 300MHZ 416-BGA Product overview: IDT79RC32K438-300BBG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 300MHZ, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 300MHZ, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32K438-30 0BBG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Mpu 32 Bit Core 300MHZ 416-BGA Product overview: IDT79RC32K438-300BBG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 300MHZ, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 300MHZ, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32K438-30 0BBG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 32 Bit 300MHZ BGA Embedded Microprocessor MPU - 694-IDT79RC32K438-300BBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32 Bit 300MHZ BGA Embedded Microprocessor MPU
694-IDT79RC32K438-300BBG
32-bit 32 Bit 300MHZ BGA Embedded Microprocessor MPU 694-IDT79RC32K438-300BBG
IC Mpu 32 Bit Core 300MHZ 416-BGA Product overview: IDT79RC32K438-300BBG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 300MHZ, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 300MHZ, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32K438-30 0BBG can be used for catalog matching and distributor lookup.

IC Mpu 32 Bit Core 300MHZ 416-BGA Product overview: IDT79RC32K438-300BBG from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 Bit, 300MHZ, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 Bit, 300MHZ, BGA, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC32K438-300BBG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - IDT79RC32K438-300BBG - 1174079-IDT79RC32K438-300BBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC32K438-300BBG
1174079-IDT79RC32K438-300BBG
Embedded - Embedded - Microprocessors - IDT79RC32K438-300BBG 1174079-IDT79RC32K438-300BBG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1174079-IDT79RC32K43 8-300BBG Voltage: 1.3 V Frequency: 300 MHz Categories: Embedded - Microprocessors Case / Package: BGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1174079-IDT79RC32K438-300BBG
Voltage: 1.3 V
Frequency: 300 MHz
Categories: Embedded - Microprocessors
Case / Package: BGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-IDT79RC32K438-300BBG 1174079-IDT79RC32K438-300BBG
Product Name 32-bit 32 Bit 300MHZ BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - IDT79RC32K438-300BBG
Package Type Other; BGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - FW80960VH100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family i960
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details