Renesas Electronics Corporation Embedded - Embedded - Microprocessors - IDT79R4700-133G IDT79R4700-133G

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920998-IDT79R4700-13 3G Operating Temperature Range: 0°C ~ 85°C (TC) Features: MIPS-I Microprocessor IC series 1 Core, 64-Bit 133MHz 179-PGA Core Processor: MIPS-I Speed: 133MHz Package: Tube Package: 179-PGA Part Status: Obsolete Family Name: IDT79R4700 Categories: Integrated Circuits (ICs) Case / Package: 179-PGA ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920998-IDT79R4700-13 3G Operating Temperature Range: 0°C ~ 85°C (TC) Features: MIPS-I Microprocessor IC series 1 Core, 64-Bit 133MHz 179-PGA Core Processor: MIPS-I Speed: 133MHz Package: Tube Package: 179-PGA Part Status: Obsolete Family Name: IDT79R4700 Categories: Integrated Circuits (ICs) Case / Package: 179-PGA ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79R4700-133G - 920998-IDT79R4700-133G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79R4700-133G
920998-IDT79R4700-133G
Embedded - Embedded - Microprocessors - IDT79R4700-133G 920998-IDT79R4700-133G
Manufacturer: Renesas Electronics America Win Source Part Number: 920998-IDT79R4700-13 3G Operating Temperature Range: 0°C ~ 85°C (TC) Features: MIPS-I Microprocessor IC series 1 Core, 64-Bit 133MHz 179-PGA Core Processor: MIPS-I Speed: 133MHz Package: Tube Package: 179-PGA Part Status: Obsolete Family Name: IDT79R4700 Categories: Integrated Circuits (ICs) Case / Package: 179-PGA ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 920998-IDT79R4700-133G
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: MIPS-I Microprocessor IC series 1 Core, 64-Bit 133MHz 179-PGA
Core Processor: MIPS-I
Speed: 133MHz
Package: Tube
Package: 179-PGA
Part Status: Obsolete
Family Name: IDT79R4700
Categories: Integrated Circuits (ICs)
Case / Package: 179-PGA
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
133MHZ Embedded Microprocessor MPU - 694-IDT79R4700-133G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Embedded Microprocessor MPU
694-IDT79R4700-133G
133MHZ Embedded Microprocessor MPU 694-IDT79R4700-133G
IC MPU 133MHZ 179PGA Product overview: IDT79R4700-133G from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79R4700-133G can be used for catalog matching and distributor lookup.

IC MPU 133MHZ 179PGA Product overview: IDT79R4700-133G from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79R4700-133G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
IDT79R4700-133G
Integrated Circuits (ICs) - Embedded - Microprocessors IDT79R4700-133G
IC MPU 133MHZ 179PGA

IC MPU 133MHZ 179PGA

Supplier's Site
Embedded - Microprocessors - IDT79R4700-133G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IDT79R4700-133G
Embedded - Microprocessors IDT79R4700-133G
IC MPU MIPS-I 133MHZ 179PGA

IC MPU MIPS-I 133MHZ 179PGA

Supplier's Site
Microprocessors - IDT79R4700-133G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
IDT79R4700-133G
Microprocessors IDT79R4700-133G
MIPS-I Microprocessor IC - 1 Core, 64-Bit 133MHz 179-PGA

MIPS-I Microprocessor IC - 1 Core, 64-Bit 133MHz 179-PGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 920998-IDT79R4700-133G 694-IDT79R4700-133G IDT79R4700-133G IDT79R4700-133G IDT79R4700-133G
Product Name Embedded - Embedded - Microprocessors - IDT79R4700-133G 133MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; 179-PGA Other; Tube Other; 179-PGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 3206K0424 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21FP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Microprocessors - TS68020VF25 - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family 68000
Package Type QFP; Other; 132-BCQFP
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details