Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microprocessors IDT79R3041-20PF

Description
Win Source Part Number: 1064670-IDT79R3041-2 0PF Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: Tray Standard Package: 90 Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TC) Alternative Parts (Cross-Reference): IDT79R3041-20PFIDT79 R304120PF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 79R3041-20PF Base Product Number: IDT79R3041 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1064670-IDT79R3041-2 0PF Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: Tray Standard Package: 90 Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TC) Alternative Parts (Cross-Reference): IDT79R3041-20PFIDT79 R304120PF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 79R3041-20PF Base Product Number: IDT79R3041 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1064670-IDT79R3041-20PF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1064670-IDT79R3041-20PF
Integrated Circuits (ICs) - Embedded - Microprocessors 1064670-IDT79R3041-20PF
Win Source Part Number: 1064670-IDT79R3041-2 0PF Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: Tray Standard Package: 90 Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TC) Alternative Parts (Cross-Reference): IDT79R3041-20PFIDT79 R304120PF; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 79R3041-20PF Base Product Number: IDT79R3041 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1064670-IDT79R3041-20PF
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 20MHz
Co-Processors/DSP: System Control; CP0
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: Tray
Standard Package: 90
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TC)
Alternative Parts (Cross-Reference): IDT79R3041-20PFIDT79R304120PF;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 79R3041-20PF
Base Product Number: IDT79R3041
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
20MHZ Embedded Microprocessor MPU - 694-IDT79R3041-20PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-IDT79R3041-20PF
20MHZ Embedded Microprocessor MPU 694-IDT79R3041-20PF
IC MPU 20MHZ 100TQFP Product overview: IDT79R3041-20PF from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79R3041-20PF can be used for catalog matching and distributor lookup.

IC MPU 20MHZ 100TQFP Product overview: IDT79R3041-20PF from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79R3041-20PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - IDT79R3041-20PF-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
IDT79R3041-20PF-ND
Microprocessors IDT79R3041-20PF-ND
MIPS-I Microprocessor IC - 1 Core, 32-Bit 20MHz 100-TQFP (14x14)

MIPS-I Microprocessor IC - 1 Core, 32-Bit 20MHz 100-TQFP (14x14)

Buy Now Datasheet
Microprocessors - IDT79R3041-20PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
IDT79R3041-20PF
Microprocessors IDT79R3041-20PF
MIPS-I Microprocessor IC - 1 Core, 32-Bit 20MHz 100-TQFP (14x14)

MIPS-I Microprocessor IC - 1 Core, 32-Bit 20MHz 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - IDT79R3041-20PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
IDT79R3041-20PF
Integrated Circuits (ICs) - Embedded - Microprocessors IDT79R3041-20PF
IC MPU MIPS-I 20MHZ 100TQFP

IC MPU MIPS-I 20MHZ 100TQFP

Supplier's Site
Embedded - Microprocessors - IDT79R3041-20PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
IDT79R3041-20PF
Embedded - Microprocessors IDT79R3041-20PF
IC MPU MIPS-I 20MHZ 100TQFP

IC MPU MIPS-I 20MHZ 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1064670-IDT79R3041-20PF 694-IDT79R3041-20PF IDT79R3041-20PF-ND IDT79R3041-20PF IDT79R3041-20PF IDT79R3041-20PF
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 20MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - EWIXP455BAC - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 255
Clock Speed 350 MHz
View Details