Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1126788-IDT74SSTU328
Packaging: Tape & Reel (TR)
Operating Supply Voltage: 1.9 V
Number of Pins: 96
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Logic Function: Buffer
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1126788-IDT74SSTU32864CBFG8 |
| Product Name | Custom Parts - Custom Parts (E - I) - IDT74SSTU32864CBFG8 |