Renesas Electronics Corporation Logic - Logic - Translators, Level Shifters - IDT74LVC4245APYG8 IDT74LVC4245APYG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908306-IDT74LVC4245A PYG8 Series: 74LVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 24-SSOP Package: Reel - TR Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVC4245 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908306-IDT74LVC4245A PYG8 Series: 74LVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 24-SSOP Package: Reel - TR Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVC4245 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - IDT74LVC4245APYG8 - 908306-IDT74LVC4245APYG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - IDT74LVC4245APYG8
908306-IDT74LVC4245APYG8
Logic - Logic - Translators, Level Shifters - IDT74LVC4245APYG8 908306-IDT74LVC4245APYG8
Manufacturer: Renesas Electronics America Win Source Part Number: 908306-IDT74LVC4245A PYG8 Series: 74LVC Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 24-SSOP Package: Reel - TR Package: 24-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74LVC4245 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 908306-IDT74LVC4245APYG8
Series: 74LVC
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel - 24-SSOP
Package: Reel - TR
Package: 24-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74LVC4245
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Translators, Level Shifters - IDT74LVC4245APYG8-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
IDT74LVC4245APYG8-ND
Translators, Level Shifters IDT74LVC4245APYG8-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-SSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - IDT74LVC4245APYG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
IDT74LVC4245APYG8
Logic - Translators, Level Shifters IDT74LVC4245APYG8
IC TRNSLTR BIDIRECTIONAL 24SSOP

IC TRNSLTR BIDIRECTIONAL 24SSOP

Supplier's Site Datasheet
Translators, Level Shifters - IDT74LVC4245APYG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
IDT74LVC4245APYG8
Translators, Level Shifters IDT74LVC4245APYG8
Translator Circuit Channel 24-SSOP

Translator Circuit Channel 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 908306-IDT74LVC4245APYG8 IDT74LVC4245APYG8-ND IDT74LVC4245APYG8 IDT74LVC4245APYG8
Product Name Logic - Logic - Translators, Level Shifters - IDT74LVC4245APYG8 Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type SSOP SSOP; "24-SSOP (0.209"", 5.30mm Width)" SSOP; 24-SSOP (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1905991P - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
IC TRNSLTR BIDIRECTIONAL 16TSSOP - 815-SN74AVC4T245PWRG4 - Utmel Electronic Limited
Specs
Logic Family CMOS; CMOS
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
Features RoHS
View Details
Translators, Level Shifters - 1727-2610-6-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers