Nexperia B.V. Logic - Logic - Translators, Level Shifters - 74AVC4TD245GU,115 74AVC4TD245GU,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908121-74AVC4TD245GU ,115 Series: 74AVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6) Package: 16-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AVC4TD245 Categories: Integrated Circuits (ICs) Case / Package: 16-XQFN (1.8x2.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-13088-2-ND, 935294168115, 568-13088-1-ND, 568-13088-6-ND, 568-13088-2, 568-13088-1, 1727-2610-6, 568-13088-6, 1727-2610-2, 74AVC4TD245GU,115-ND , 1727-2610-1
Request a Quote
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908121-74AVC4TD245GU ,115 Series: 74AVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6) Package: 16-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AVC4TD245 Categories: Integrated Circuits (ICs) Case / Package: 16-XQFN (1.8x2.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-13088-2-ND, 935294168115, 568-13088-1-ND, 568-13088-6-ND, 568-13088-2, 568-13088-1, 1727-2610-6, 568-13088-6, 1727-2610-2, 74AVC4TD245GU,115-ND , 1727-2610-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AVC4TD245GU is a 4-bit dual supply translating transceiver designed for bidirectional level translation. It supports configurable voltage translation between 0.8 V and 3.6 V on both supply pins, making it suitable for interfacing various low voltage nodes. The device features eight 1-bit input-output ports, four direction control inputs, and an output enable input, allowing for flexible data transmission control. It is capable of data rates up to 380 Mbit/s for higher voltage translations and includes I_OFF circuitry for partial power-down operation, preventing backflow current when powered down. The product is specified for operation in temperatures ranging from -40 °C to +125 °C and offers robust ESD protection, making it suitable for a variety of applications.

Datasheet Summary
Powered by GS/AI

The 74AVC4TD245GU is a 4-bit dual supply translating transceiver designed for bidirectional level translation. It supports configurable voltage translation between 0.8 V and 3.6 V on both supply pins, making it suitable for interfacing various low voltage nodes. The device features eight 1-bit input-output ports, four direction control inputs, and an output enable input, allowing for flexible data transmission control. It is capable of data rates up to 380 Mbit/s for higher voltage translations and includes I_OFF circuitry for partial power-down operation, preventing backflow current when powered down. The product is specified for operation in temperatures ranging from -40 °C to +125 °C and offers robust ESD protection, making it suitable for a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 74AVC4TD245GU,115 - 908121-74AVC4TD245GU,115 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 74AVC4TD245GU,115
908121-74AVC4TD245GU,115
Logic - Logic - Translators, Level Shifters - 74AVC4TD245GU,115 908121-74AVC4TD245GU,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 908121-74AVC4TD245GU ,115 Series: 74AVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6) Package: 16-XFQFN Package: Reel - TR Mounting: Surface Mount Family Name: 74AVC4TD245 Categories: Integrated Circuits (ICs) Case / Package: 16-XQFN (1.8x2.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-13088-2-ND, 935294168115, 568-13088-1-ND, 568-13088-6-ND, 568-13088-2, 568-13088-1, 1727-2610-6, 568-13088-6, 1727-2610-2, 74AVC4TD245GU,115-ND , 1727-2610-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 908121-74AVC4TD245GU,115
Series: 74AVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)
Package: 16-XFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74AVC4TD245
Categories: Integrated Circuits (ICs)
Case / Package: 16-XQFN (1.8x2.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-13088-2-ND, 935294168115, 568-13088-1-ND, 568-13088-6-ND, 568-13088-2, 568-13088-1, 1727-2610-6, 568-13088-6, 1727-2610-2, 74AVC4TD245GU,115-ND, 1727-2610-1

Buy Now Datasheet
Translators, Level Shifters - 1727-2610-6-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-2610-6-ND
Translators, Level Shifters 1727-2610-6-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Buy Now Datasheet
Translators, Level Shifters - 1727-2610-2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-2610-2-ND
Translators, Level Shifters 1727-2610-2-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Buy Now Datasheet
Translators, Level Shifters - 1727-2610-1-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-2610-1-ND
Translators, Level Shifters 1727-2610-1-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Buy Now Datasheet
Logic - Translators, Level Shifters - 74AVC4TD245GU,115 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
74AVC4TD245GU,115
Logic - Translators, Level Shifters 74AVC4TD245GU,115
IC TRNSLTR BIDIRECTIONAL 16XQFN

IC TRNSLTR BIDIRECTIONAL 16XQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 74AVC4TD245GU,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
74AVC4TD245GU,115
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 74AVC4TD245GU,115
IC TRANSLTR BIDIRECTIONAL 16XQFN

IC TRANSLTR BIDIRECTIONAL 16XQFN

Supplier's Site
Translators, Level Shifters - 74AVC4TD245GU,115 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
74AVC4TD245GU,115
Translators, Level Shifters 74AVC4TD245GU,115
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-XQFN (1.8x2.6)

Buy Now Datasheet
Translators, Level Shifters - 74AVC4TD245GU,115 - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
74AVC4TD245GU,115
Translators, Level Shifters 74AVC4TD245GU,115
IC TRNSLTR BIDIRECTIONAL 16XQFN

IC TRNSLTR BIDIRECTIONAL 16XQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 908121-74AVC4TD245GU,115 1727-2610-6-ND 74AVC4TD245GU,115 74AVC4TD245GU,115 74AVC4TD245GU,115 74AVC4TD245GU,115
Product Name Logic - Logic - Translators, Level Shifters - 74AVC4TD245GU,115 Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters
Package Type 16-XFQFN 16-XFQFN 16-XFQFN
Unlock Full Specs
to access all available technical data

Similar Products