Renesas Electronics Corporation Logic - Flip Flops IDT74LVC273APGG8

Description
IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - IDT74LVC273APGG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
IDT74LVC273APGG8
Logic - Flip Flops IDT74LVC273APGG8
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - IDT74LVC273APGG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number IDT74LVC273APGG8 IDT74LVC273APGG8
Product Name Logic - Flip Flops Flip Flops
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74LVC1G74GD-Q100H-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 100351QC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 375 MHz
View Details