Renesas Electronics Corporation Logic - Flip Flops IDT74FCT823ATQG8

Description
IC FF D-TYPE SNGL 9BIT 24QSOP
Datasheet
Description
IC FF D-TYPE SNGL 9BIT 24QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - IDT74FCT823ATQG8 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
IDT74FCT823ATQG8
Logic - Flip Flops IDT74FCT823ATQG8
IC FF D-TYPE SNGL 9BIT 24QSOP

IC FF D-TYPE SNGL 9BIT 24QSOP

Supplier's Site Datasheet
Flip Flops - IDT74FCT823ATQG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number IDT74FCT823ATQG8 IDT74FCT823ATQG8
Product Name Logic - Flip Flops Flip Flops
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
 - 74HCT109D/S400J - Rochester Electronics
Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type SOT109-1-16
View Details
Logic - Flip Flops - 100351SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 375 MHz
View Details