Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807CTQ8 IDT74FCT807CTQ8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857807-IDT74FCT807CT Q8 Series: 74FCT Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT74FCT807 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 857807-IDT74FCT807CT Q8 Series: 74FCT Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT74FCT807 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807CTQ8
857807-IDT74FCT807CTQ8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807CTQ8 857807-IDT74FCT807CTQ8
Manufacturer: Renesas Electronics America Win Source Part Number: 857807-IDT74FCT807CT Q8 Series: 74FCT Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT74FCT807 Categories: Integrated Circuits (ICs) Case / Package: 20-QSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 857807-IDT74FCT807CTQ8
Series: 74FCT
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT74FCT807
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - IDT74FCT807CTQ8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
IDT74FCT807CTQ8
Clock/Timing - Clock Buffers, Drivers IDT74FCT807CTQ8
IC CLK BUFFER 1:10 100MHZ 20QSOP

IC CLK BUFFER 1:10 100MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 857807-IDT74FCT807CTQ8 IDT74FCT807CTQ8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT74FCT807CTQ8 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-0BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2725 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details