Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244APYG IDT74FCT3244APYG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229252-IDT74FCT3244 APYG Number of Elements: 2 Number of Bits per Element: 4 Number of Pins: 20 High Level Output Current: 24 mA Low Level Output Current: 8 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229252-IDT74FCT3244 APYG Number of Elements: 2 Number of Bits per Element: 4 Number of Pins: 20 High Level Output Current: 24 mA Low Level Output Current: 8 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244APYG - 1229252-IDT74FCT3244APYG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244APYG
1229252-IDT74FCT3244APYG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244APYG 1229252-IDT74FCT3244APYG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1229252-IDT74FCT3244 APYG Number of Elements: 2 Number of Bits per Element: 4 Number of Pins: 20 High Level Output Current: 24 mA Low Level Output Current: 8 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Buffer, Inverting Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229252-IDT74FCT3244APYG
Number of Elements: 2
Number of Bits per Element: 4
Number of Pins: 20
High Level Output Current: 24 mA
Low Level Output Current: 8 mA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Logic Function: Buffer, Inverting
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1229252-IDT74FCT3244APYG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT3244APYG
Package Type Surface Mount; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details