Manufacturer: Renesas Electronics America
Win Source Part Number: 908168-IDT74FCT16334
Series: 74FCT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74FCT163344
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 908168-IDT74FCT163344APAG8 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT163344APAG8 |
| Package Type | Surface Mount; Surface Mount |