Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT162245ATPVG8 IDT74FCT162245ATPVG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228454-IDT74FCT1622 45ATPVG8 Packaging: Tape & Reel (TR) Number of Elements: 2 Number of Bits per Element: 8 Number of Pins: 48 High Level Output Current: 24 mA Low Level Output Current: 24 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Inverting, Transceiver Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228454-IDT74FCT1622 45ATPVG8 Packaging: Tape & Reel (TR) Number of Elements: 2 Number of Bits per Element: 8 Number of Pins: 48 High Level Output Current: 24 mA Low Level Output Current: 24 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Inverting, Transceiver Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT162245ATPVG8 - 1228454-IDT74FCT162245ATPVG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT162245ATPVG8
1228454-IDT74FCT162245ATPVG8
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT162245ATPVG8 1228454-IDT74FCT162245ATPVG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228454-IDT74FCT1622 45ATPVG8 Packaging: Tape & Reel (TR) Number of Elements: 2 Number of Bits per Element: 8 Number of Pins: 48 High Level Output Current: 24 mA Low Level Output Current: 24 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Logic Function: Inverting, Transceiver Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228454-IDT74FCT162245ATPVG8
Packaging: Tape & Reel (TR)
Number of Elements: 2
Number of Bits per Element: 8
Number of Pins: 48
High Level Output Current: 24 mA
Low Level Output Current: 24 mA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Logic Function: Inverting, Transceiver
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1228454-IDT74FCT162245ATPVG8
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT74FCT162245ATPVG8
Package Type Surface Mount; SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3223IA - 874157-ICL3223IA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details