Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - IDT74CBTLV3257QG IDT74CBTLV3257QG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064589-IDT74CBTLV32 57QG Mounting: SMD (SMT) Number of Pins: 16 Independent Circuits: 1 Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064589-IDT74CBTLV32 57QG Mounting: SMD (SMT) Number of Pins: 16 Independent Circuits: 1 Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDT74CBTLV3257QG - 1064589-IDT74CBTLV3257QG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDT74CBTLV3257QG
1064589-IDT74CBTLV3257QG
OEM Parts - OEM Parts (F - I) - IDT74CBTLV3257QG 1064589-IDT74CBTLV3257QG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064589-IDT74CBTLV32 57QG Mounting: SMD (SMT) Number of Pins: 16 Independent Circuits: 1 Categories: OEM Parts(F-I) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Supply Type: Single

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064589-IDT74CBTLV3257QG
Mounting: SMD (SMT)
Number of Pins: 16
Independent Circuits: 1
Categories: OEM Parts(F-I)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Multiplexers
Product Number 1064589-IDT74CBTLV3257QG
Product Name OEM Parts - OEM Parts (F - I) - IDT74CBTLV3257QG
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898469 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
8-channel analog multiplexer/demultiplexer with injection-current effect control - 74HC4851BQ/GX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 7 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AHC257D,112 - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details