Renesas Electronics Corporation Logic - Buffers, Drivers, Receivers, Transceivers IDT74ALVCHS162830DFG

Description
IC ADDRESS DRIVER 3.6V 80TVSOP
Datasheet
Description
IC ADDRESS DRIVER 3.6V 80TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - IDT74ALVCHS162830DFG - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
IDT74ALVCHS162830DFG
Logic - Buffers, Drivers, Receivers, Transceivers IDT74ALVCHS162830DFG
IC ADDRESS DRIVER 3.6V 80TVSOP

IC ADDRESS DRIVER 3.6V 80TVSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number IDT74ALVCHS162830DFG
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF51822-QFAA-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS32AP-E - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI32284-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details