Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V7290L10BBG IDT72V7290L10BBG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920984-IDT72V7290L10 BBG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 2.25M (32K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: 72V7290 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 920984-IDT72V7290L10 BBG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 2.25M (32K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: 72V7290 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V7290L10BBG - 920984-IDT72V7290L10BBG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V7290L10BBG
920984-IDT72V7290L10BBG
Logic - Logic - FIFOs Memory - IDT72V7290L10BBG 920984-IDT72V7290L10BBG
Manufacturer: Renesas Electronics America Win Source Part Number: 920984-IDT72V7290L10 BBG Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 2.25M (32K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17) Package: Tray Package: 256-BGA Mounting: Surface Mount Part Status: Obsolete Family Name: 72V7290 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Renesas Electronics America
Win Source Part Number: 920984-IDT72V7290L10BBG
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 2.25M (32K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 72V7290
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
FIFOs Memory - IDT72V7290L10BBG-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 2.25M (32K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17)

Synchronous FIFO 2.25M (32K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17)

Buy Now Datasheet
FIFOs Memory - IDT72V7290L10BBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
IDT72V7290L10BBG
FIFOs Memory IDT72V7290L10BBG
Synchronous FIFO 2.25M (32K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17)

Synchronous FIFO 2.25M (32K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17)

Buy Now Datasheet
Logic - FIFOs Memory - IDT72V7290L10BBG - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
IDT72V7290L10BBG
Logic - FIFOs Memory IDT72V7290L10BBG
IC FIFO 256X9 10NS 256BGA

IC FIFO 256X9 10NS 256BGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
IDT72V7290L10BBG
Integrated Circuits (ICs) - Logic - FIFOs Memory IDT72V7290L10BBG
IC FIFO SYNC 32KX72 256BGA

IC FIFO SYNC 32KX72 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 920984-IDT72V7290L10BBG IDT72V7290L10BBG-ND IDT72V7290L10BBG IDT72V7290L10BBG IDT72V7290L10BBG
Product Name Logic - Logic - FIFOs Memory - IDT72V7290L10BBG FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; 256-PBGA (17x17) BGA; 256-BGA BGA; 256-BGA BGA
Data Rate 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details