IC FIFO 4096X36 10NS 256BGA
IC FIFO SYNC 2KX72 6.5NS 256BGA
Synchronous FIFO 144K (2K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT72V7250L10BB | IDT72V7250L10BB | IDT72V7250L10BB |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Current | 75 mA | 75 mA | 75 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |