IC FIFO SYNC 64KX72 256BGA
Synchronous FIFO 4.5M (64K x 72) Uni-Directional 100MHz 6.5ns 256-PBGA (17x17)
IC FIFO 131KX36 10NS 256BGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT72V72100L10BB | IDT72V72100L10BB | IDT72V72100L10BB |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | |
| Package Type | BGA | BGA; 256-BBGA |