Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064568-IDT72V3660L6
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Access Time: 4 ns
Categories: Logic - FIFOs Memory
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1064568-IDT72V3660L6BB8 |
| Product Name | Logic - Logic - FIFOs Memory - IDT72V3660L6BB8 |
| Memory Category | FIFO |